Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
The SPA2310 makes controlling the sound from your multimedia gear easier than ever. It has a wired remote control for volume level setting, bass boost level control on the subwoofer and 44W music power.
Specs
Alternatives
Options
Loudspeakers
Speaker power
44 W
Frequency range
55 - 20.000 Hz
Driver details
-2.5" -5 1/4"
Audio
Audio channels
2.1
RMS rated power
2 x 5/12 W
Colour
Colour of product
Silver/Black
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
348x284x215 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5200 g
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.